Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Min | 150mm |
---|---|
Sensing Range Max | 1m |
Switching Frequency | 228kHz |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Frequency | 228kHz |
RoHS Compliant | Yes |
Ultrasonic Proximity Sensor,30 mm, Rectangular, Diffuse,0.15-1m,2PNP, M12 5-Pin | Banner Engineering T30UDPAQ | RS Americas |
Ultrasonic Sensor | Newark Electronics |
Ultrasonic Sensor, 39.37 in. Sensing, 12-24VDC, 2 PNP/N.O. Output, M12x1 5-pin Euro | Carlton-Bates |
Where can I find additional details, specifications and documents for a T30UDPAQ?
Additional datasheets, footprints and schematics for T30UDPAQ are listed on our Part Details page. You can also find images and similar parts to T30UDPAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T30UDPAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T30UDPAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T30UDPAQ fall under?
The T30UDPAQ is listed under Sensors & Transducers > Sensors > Ultrasonic Sensors > Miscellaneous Ultrasonic Sensors.
Can I view similar or alternative parts?
You can view similar parts to T30UDPAQ when available in the Miscellaneous Ultrasonic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T30UDPAQ you can contact the distributor directly for product support, shipping queries etc.
Is the T30UDPAQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T30UDPAQ have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for T30UDPAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T30UDPAQ often in real-time on the comparison pages.
What if I can't find stock of T30UDPAQ?
You can fill out our help required form which you can use to request a quote for T30UDPAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.