Status: | Active |
---|---|
Series: | T3050H |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
No stock
|
Buy Now | |
Future Electronics
from US$0.90
|
8,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
Farnell
from US$1.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current Triac |
High immunity level |
Low thermal resistance with clip bonding |
Very high 3 quadrant commutations at 150 °C capabilities |
Packages are RoHS (2002/95/EC) compliant |
UL certified (ref. file E81734) |
Product Specifications |
---|
DS6689 30 A - 600 V H-series Snubberless Triac |
Flyers |
---|
8H TRIACS 800 V, 150 °C 8H Triacs for Industrial and Building Automation |
H Series TRIACs : high application robustness 150°C TRIACs |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T3050H Series 600 V 30 A 50 mA Uni-Directional SMT Snubberless Triac - D2PAK | Future Electronics |
AID THYRISTOR TRIAC | Avnet Silica |
TRIAC 30A 600V 50mA Snubberless D2PAK | RS |
Thyristor |Stmicroelectronics T3050H-6G-TR | Newark Electronics |
TRIAC, 30A, 600V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a T3050H-6G-TR?
Additional datasheets, footprints and schematics for T3050H-6G-TR are listed on our Part Details page. You can also find images and similar parts to T3050H-6G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3050H-6G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3050H-6G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3050H-6G-TR fall under?
The T3050H-6G-TR is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V 6H Triacs.
Can I view similar or alternative parts?
You can view similar parts to T3050H-6G-TR when available in the 600V 6H Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3050H-6G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T3050H-6G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T3050H-6G-TR have stock available?
Authorised distributors including Future Electronics, Avnet Silica, RS, Newark Electronics and Avnet America have stock available or on a lead time for T3050H-6G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3050H-6G-TR often in real-time on the comparison pages.
What if I can't find stock of T3050H-6G-TR?
You can fill out our help required form which you can use to request a quote for T3050H-6G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.