Status: | Active |
---|---|
Series: | T3035H-8G |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
79
in stock
|
Buy Now | |
element14
from US$1.12
|
79
in stock
|
Buy Now | |
Farnell
from US$1.10
|
79
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
30 A high current Triac |
800 V symmetrical blocking voltage |
150 °C maximum junction temperature Tj |
Three triggering quadrants |
High noise immunity - static dV/dt |
Robust dynamic turn-off commutation - (dl/dt)c |
ECOPACK2 compliant component |
Product Specifications |
---|
DS12705 30 A - 800 V - 150 °C 8H Triac in D²PAK |
Flyers |
---|
8H TRIACS 800 V, 150 °C 8H Triacs for Industrial and Building Automation |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 30A, 800V, To-263 | Newark Electronics |
TRIAC, 30A, 800V, TO-263 | element14 |
TRIAC 800V 900V 30A 3-Pin D2PAK SMD | Avnet Silica |
T3035H-8G, TRIACs | RS |
TRIAC Alternistor - Snubberless Series 800V 30A Surface Mount D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a T3035H-8G?
Additional datasheets, footprints and schematics for T3035H-8G are listed on our Part Details page. You can also find images and similar parts to T3035H-8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3035H-8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3035H-8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3035H-8G fall under?
The T3035H-8G is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 800V 8H Triacs.
Can I view similar or alternative parts?
You can view similar parts to T3035H-8G when available in the 800V 8H Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3035H-8G you can contact the distributor directly for product support, shipping queries etc.
Is the T3035H-8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T3035H-8G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for T3035H-8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3035H-8G often in real-time on the comparison pages.
What if I can't find stock of T3035H-8G?
You can fill out our help required form which you can use to request a quote for T3035H-8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.