Status: | Active |
---|---|
Series: | T3035H-8I |
RoHS: | Compliant |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
4,618
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
4,618
in stock
|
Buy Now | |
element14
from US$1.38
|
4,618
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
2,950
in stock
|
Buy Now | |
Avnet Silica
-
|
2,050
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
30 A high current Triac |
800 V symmetrical blocking voltage |
150 °C maximum junction temperature Tj |
Three triggering quadrants |
High noise immunity - static dV/dt |
Robust dynamic turn-off commutation - (dl/dt)c |
ECOPACK2 compliant component |
Comply with UL1557 insulation: 2.5 kV Reference file: E81734 |
Reference file: E81734 |
Product Specifications |
---|
DS12682 30 A - 800 V - 150 °C 8H Triac in TO-220AB insulated |
Flyers |
---|
8H TRIACS 800 V, 150 °C 8H Triacs for Industrial and Building Automation |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 30A, 800V, To-220Ab | Newark Electronics |
TRIAC, 30A, 800V, TO-220AB | element14 |
H-Series 800 V 30 A Triac TO-220AB Ins | Future Electronics |
TRIAC 1.55V 800V 0.005mA 3-Pin TO-220AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a T3035H-8I?
Additional datasheets, footprints and schematics for T3035H-8I are listed on our Part Details page. You can also find images and similar parts to T3035H-8I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3035H-8I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3035H-8I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3035H-8I fall under?
The T3035H-8I is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 800V 8H Triacs.
Can I view similar or alternative parts?
You can view similar parts to T3035H-8I when available in the 800V 8H Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3035H-8I you can contact the distributor directly for product support, shipping queries etc.
Is the T3035H-8I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T3035H-8I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for T3035H-8I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3035H-8I often in real-time on the comparison pages.
What if I can't find stock of T3035H-8I?
You can fill out our help required form which you can use to request a quote for T3035H-8I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.