Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.75
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 27mm |
External Width - Metric | 75mm |
External Depth - Metric | 51mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.06" |
External Width - Imperial | 2.95" |
External Depth - Imperial | 2.01" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | T & B 26-10AWG Wire Ferrules |
Product Range | - |
Crimp Size | 26AWG to 10AWG |
Tools, Hand Crimp | Newark Electronics |
TOOLS, HAND CRIMP | element14 |
Crimpers / Crimping Tools | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 26.92mm |
External Width - Metric | 75mm |
External Depth - Metric | 51mm |
Body Color | Black |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | Type T Series |
RoHS: | Unknown |
Product Range | Type T Series |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 125VDC |
Blow Characteristic | Time Delay |
Fuse Terminals | Edison Base |
RoHS Compliant | No |
Fuse Plug 3A 125V Slow Blow 2-Pin Plug Threaded Socket | Avnet America |
Where can I find additional details, specifications and documents for a T3?
Additional datasheets, footprints and schematics for T3 are listed on our Part Details page. You can also find images and similar parts to T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3 fall under?
The T3 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to T3 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3 you can contact the distributor directly for product support, shipping queries etc.
Is the T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3 often in real-time on the comparison pages.
What if I can't find stock of T3?
You can fill out our help required form which you can use to request a quote for T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.