Status: | Unknown |
---|---|
Series: | Tmax T2 Series |
RoHS: | Unknown |
Prices starting from US$389.55
Distributor | Stock | ||
---|---|---|---|
Newark
from US$389.55
|
No stock
|
Buy Now |
Product Range | Tmax T2 Series |
---|---|
Current Rating | 15A |
No. of Poles | 3 Pole |
Voltage Rating VAC | 480VAC |
Circuit Breaker Mounting | Panel |
Circuit Breaker, 3 Pole, 15A | Newark Electronics |
Where can I find additional details, specifications and documents for a T2S015TW?
Additional datasheets, footprints and schematics for T2S015TW are listed on our Part Details page. You can also find images and similar parts to T2S015TW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2S015TW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2S015TW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2S015TW fall under?
The T2S015TW is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to T2S015TW when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2S015TW you can contact the distributor directly for product support, shipping queries etc.
Is the T2S015TW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2S015TW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T2S015TW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2S015TW often in real-time on the comparison pages.
What if I can't find stock of T2S015TW?
You can fill out our help required form which you can use to request a quote for T2S015TW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.