Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.16
|
-
|
Buy Now |
Approval Bodies | UL |
---|---|
Background Color | White |
Color | White |
External Height | 0.250" |
External Width | 1.250" |
For Use With | Type 308S printer, Type 1330-06-19-10 ribbon |
Label Material | Polyamide |
RoHS Compliant | Yes |
T2K-318064-10-9 | Avnet America |
Where can I find additional details, specifications and documents for a T2K-318064-10-9?
Additional datasheets, footprints and schematics for T2K-318064-10-9 are listed on our Part Details page. You can also find images and similar parts to T2K-318064-10-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2K-318064-10-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2K-318064-10-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2K-318064-10-9 fall under?
The T2K-318064-10-9 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to T2K-318064-10-9 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2K-318064-10-9 you can contact the distributor directly for product support, shipping queries etc.
Is the T2K-318064-10-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T2K-318064-10-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for T2K-318064-10-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2K-318064-10-9 often in real-time on the comparison pages.
What if I can't find stock of T2K-318064-10-9?
You can fill out our help required form which you can use to request a quote for T2K-318064-10-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.