Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ultra low ESR conductive polymer cathode |
Ultra low DC leakage < 0.05 CV |
High reliability processing including: |
Applications |
---|
Aerospace and hi-rel applications |
Switch mode and point of load power supply |
Datasheet |
---|
T27 |
General Information |
---|
Polymer Guide |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Sample Board |
Technical Notes |
---|
Technical Note |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spring Handle Rohs Compliant: Yes |Omega T-27 | Newark Electronics |
SPRING HANDLE | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Body, Form 7, 3/4 inch, Gray Iron, with Zinc Plating, T Series | T&B Fittings by ABB T27 | RS Americas |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a T27?
Additional datasheets, footprints and schematics for T27 are listed on our Part Details page. You can also find images and similar parts to T27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T27 you can contact the distributor directly for product support, shipping queries etc.
Is the T27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T27 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Farnell have stock available or on a lead time for T27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T27 often in real-time on the comparison pages.
What if I can't find stock of T27?
You can fill out our help required form which you can use to request a quote for T27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.