Status: | Active |
---|---|
Series: | T25 |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
690
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
112,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
16,456
in stock
|
Buy Now | |
element14
from US$2.01
|
16,456
in stock
|
Buy Now | |
Farnell
from US$1.47
|
16,456
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
29,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
26,000
in stock
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS2112 800 V and 600 V, 25 A standard and Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T25 Series 800 Vdrm 25 A Standard and SnubberlessĂ” Triacs Surface Mount - D2PAK | Future Electronics |
Triac, 4 Quadrant, 800V, 25A, To-263 | Newark Electronics |
TRIAC, 800V, 25A, TO-263-3 | element14 |
Thyristor TRIAC 800V 260A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
TRIAC 800V 25A 35mA Snubberless D2PAK | RS |
Where can I find additional details, specifications and documents for a T2535-800G-TR?
Additional datasheets, footprints and schematics for T2535-800G-TR are listed on our Part Details page. You can also find images and similar parts to T2535-800G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2535-800G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2535-800G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2535-800G-TR fall under?
The T2535-800G-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T2535-800G-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2535-800G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T2535-800G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T2535-800G-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T2535-800G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2535-800G-TR often in real-time on the comparison pages.
What if I can't find stock of T2535-800G-TR?
You can fill out our help required form which you can use to request a quote for T2535-800G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.