Status: | Unknown |
---|---|
Series: | TRIAD 01 Series |
RoHS: | Unknown |
Prices starting from US$18.00
Product Range | TRIAD 01 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 24Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 44.5mm |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
External Length / Height | 34mm |
Flammability Rating | UL94V-1 |
Gender | Plug |
IP / NEMA Rating | IP65 |
Insert Arrangement | 23-24 |
Insulation Resistance | 5000Mohm |
No. of Positions | 24Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 1500V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.5mm² |
PLUG, FREE, 24WAY | element14 |
Industrial Circular, Plug, 24Pos, Cable | Newark Electronics |
T2310-P24=PLASTIC PLUG 23-24P | Rapid Electronics |
T10 Series Circular Connector Assembly Plug Pin Contact #23 Shell Size 24-Position Thermoplastic Black | Avnet America |
Where can I find additional details, specifications and documents for a T2310-P24?
Additional datasheets, footprints and schematics for T2310-P24 are listed on our Part Details page. You can also find images and similar parts to T2310-P24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2310-P24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2310-P24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2310-P24 fall under?
The T2310-P24 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to T2310-P24 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2310-P24 you can contact the distributor directly for product support, shipping queries etc.
Is the T2310-P24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2310-P24 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for T2310-P24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2310-P24 often in real-time on the comparison pages.
What if I can't find stock of T2310-P24?
You can fill out our help required form which you can use to request a quote for T2310-P24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.