Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
49
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
500
in stock
|
Buy Now | |
TE Store
from US$0.88
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
49
in stock
|
Buy Now | |
element14
from US$0.37
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Classification | Signal/Power |
Contact Current Rating (Max) | 10A |
Wire Size | 14AWG, 2.5mm² |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
TE Connectivity - AMP Connector Contact CDF-2.5 | Distrelec |
CDF-2.5 Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Compatible With Wire & Cable Type: Discrete Wire Wire Size: 14 AWG Socket Silver Discrete Wire | Connector Contact | Part Number: T2020002025-000 | Internal Number: T2020002025-000 | 14 AWG | TE Connectivity | TE Store |
Heavy Duty Contact, Socket, Crimp, 14Awg | Newark Electronics |
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG | element14 |
Heavy Duty Power Connector, CDF-2.5 | TE Connectivity T2020002025-000 | RS Americas |
Where can I find additional details, specifications and documents for a T2020002025-000?
Additional datasheets, footprints and schematics for T2020002025-000 are listed on our Part Details page. You can also find images and similar parts to T2020002025-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2020002025-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2020002025-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2020002025-000 fall under?
The T2020002025-000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to T2020002025-000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2020002025-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2020002025-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2020002025-000 have stock available?
Authorised distributors including Distrelec, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for T2020002025-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2020002025-000 often in real-time on the comparison pages.
What if I can't find stock of T2020002025-000?
You can fill out our help required form which you can use to request a quote for T2020002025-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.