T200-IDENT-PRINTER Cable by TE Connectivity

PRINTER DESKTOP 240VAC

Status: Unknown
Series: T200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,041.62

Distributor Stock
Logo for Farnell
Farnell
from US$1,272.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,494.88
-
Buy Now
Logo for element14
element14
from US$1,041.62
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Electro Enterprises
Electro Enterprises
-
-
Buy Now

Specifications

Printer Technology Thermal Transfer
Printer Type Desktop
Supply Voltage V AC 240V
Languages -
Product Range T200 Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

T200-Ident-Printer/Te Connectivity/Raychem |Raychem Te Connectivity T200-IDENT-PRINTER | Newark Electronics
Thermal Transfer Printer 125mm/s USB 2.0/RS232/Ethernet 10/100 Base T | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T200-IDENT-PRINTER?

Additional datasheets, footprints and schematics for T200-IDENT-PRINTER are listed on our Part Details page. You can also find images and similar parts to T200-IDENT-PRINTER on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T200-IDENT-PRINTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T200-IDENT-PRINTER price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T200-IDENT-PRINTER fall under?

The T200-IDENT-PRINTER is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to T200-IDENT-PRINTER when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T200-IDENT-PRINTER you can contact the distributor directly for product support, shipping queries etc.

Is the T200-IDENT-PRINTER RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T200-IDENT-PRINTER have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Electro Enterprises have stock available or on a lead time for T200-IDENT-PRINTER.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T200-IDENT-PRINTER often in real-time on the comparison pages.

What if I can't find stock of T200-IDENT-PRINTER?

You can fill out our help required form which you can use to request a quote for T200-IDENT-PRINTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay