Status: | Unknown |
---|---|
Series: | Tmax T1 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | Tmax T1 Series |
---|---|
Current Rating | 100A |
No. of Poles | 3 Pole |
Voltage Rating VDC | 500VDC |
Voltage Rating VAC | 347VAC |
Circuit Breaker Mounting | Panel |
RoHS Compliant | Yes |
Circuit Breaker, 3 Pole, 100A | Newark Electronics |
Where can I find additional details, specifications and documents for a T1N100TL?
Additional datasheets, footprints and schematics for T1N100TL are listed on our Part Details page. You can also find images and similar parts to T1N100TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1N100TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1N100TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1N100TL fall under?
The T1N100TL is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to T1N100TL when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1N100TL you can contact the distributor directly for product support, shipping queries etc.
Is the T1N100TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T1N100TL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T1N100TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1N100TL often in real-time on the comparison pages.
What if I can't find stock of T1N100TL?
You can fill out our help required form which you can use to request a quote for T1N100TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.