Status: | Unknown |
---|---|
Series: | Tmax T1 Series |
RoHS: | Compliant |
Product Range | Tmax T1 Series |
---|---|
Current Rating | 20A |
No. of Poles | 3 Pole |
Voltage Rating VDC | 500VDC |
Voltage Rating VAC | 347VAC |
Circuit Breaker Mounting | Panel |
RoHS Compliant | Yes |
Circuit Breaker, 3 Pole, 20A | Newark Electronics |
ABB Tmax molded case CircuitBreaker switch with thermalmagnetic fixed trip device | Relay Specialties |
Where can I find additional details, specifications and documents for a T1N020TL?
Additional datasheets, footprints and schematics for T1N020TL are listed on our Part Details page. You can also find images and similar parts to T1N020TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1N020TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1N020TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1N020TL fall under?
The T1N020TL is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to T1N020TL when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1N020TL you can contact the distributor directly for product support, shipping queries etc.
Is the T1N020TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T1N020TL have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for T1N020TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1N020TL often in real-time on the comparison pages.
What if I can't find stock of T1N020TL?
You can fill out our help required form which you can use to request a quote for T1N020TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.