Status: | Unknown |
---|---|
Series: | T1M Series |
RoHS: | Compliant |
Product Range | T1M Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | Discrete Wire Components |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 26AWG |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
T1M82-R-2426-01-S | Avnet America |
Reel |Samtec T1M82-R-2426-01-S | Newark Electronics |
Headers & Wire Housings 2.00 mm Tiger Eye Crimp Terminal, Loose Piece | Sager |
Where can I find additional details, specifications and documents for a T1M82-R-2426-01-S.?
Additional datasheets, footprints and schematics for T1M82-R-2426-01-S. are listed on our Part Details page. You can also find images and similar parts to T1M82-R-2426-01-S. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1M82-R-2426-01-S. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1M82-R-2426-01-S. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1M82-R-2426-01-S. fall under?
The T1M82-R-2426-01-S. is listed under Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to T1M82-R-2426-01-S. when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1M82-R-2426-01-S. you can contact the distributor directly for product support, shipping queries etc.
Is the T1M82-R-2426-01-S. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T1M82-R-2426-01-S. have stock available?
Authorised distributors including Avnet America, Newark Electronics and Sager have stock available or on a lead time for T1M82-R-2426-01-S..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1M82-R-2426-01-S. often in real-time on the comparison pages.
What if I can't find stock of T1M82-R-2426-01-S.?
You can fill out our help required form which you can use to request a quote for T1M82-R-2426-01-S. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.