Status: | Unknown |
---|---|
Series: | T1M Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
No stock
|
Buy Now | |
Sager
from US$1.29
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
32
in stock
|
Buy Now | |
element14
from US$2.25
|
32
in stock
|
Buy Now | |
Farnell
from US$2.01
|
32
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Avnet Asia
from US$1.23
|
-
|
Buy Now | |
Toby Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | T1M Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Headers & Wire Housings Discrete Wire Terminal Strip, 1.00 mm Pitch | Sager |
Conn, R/A Header, 5Pos, 1Row, 1Mm | Newark Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 1MM | element14 |
1.00 mm Discrete Wire Terminal Strip | RS |
Pin Header, Wire-to-Board, 1 mm, 1 Rows, 5 Contacts, Surface Mount Right Angle, T1M | Avnet America |
Where can I find additional details, specifications and documents for a T1M-05-F-SH-L-K?
Additional datasheets, footprints and schematics for T1M-05-F-SH-L-K are listed on our Part Details page. You can also find images and similar parts to T1M-05-F-SH-L-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1M-05-F-SH-L-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1M-05-F-SH-L-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1M-05-F-SH-L-K fall under?
The T1M-05-F-SH-L-K is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to T1M-05-F-SH-L-K when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1M-05-F-SH-L-K you can contact the distributor directly for product support, shipping queries etc.
Is the T1M-05-F-SH-L-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1M-05-F-SH-L-K have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for T1M-05-F-SH-L-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1M-05-F-SH-L-K often in real-time on the comparison pages.
What if I can't find stock of T1M-05-F-SH-L-K?
You can fill out our help required form which you can use to request a quote for T1M-05-F-SH-L-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.