Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$266.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$266.76
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Voltage Rating VAC | - |
Voltage Rating V DC | 1.1kV |
Current Rating | 160A |
No. of Poles | 4 Pole |
Overload Current | - |
Insulation Voltage | 800V |
SWITCH DISCONNECTOR, 4P, 1100V,160A | Farnell |
Where can I find additional details, specifications and documents for a T1D 160 PV?
Additional datasheets, footprints and schematics for T1D 160 PV are listed on our Part Details page. You can also find images and similar parts to T1D 160 PV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1D 160 PV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1D 160 PV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1D 160 PV fall under?
The T1D 160 PV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T1D 160 PV when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1D 160 PV you can contact the distributor directly for product support, shipping queries etc.
Is the T1D 160 PV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1D 160 PV have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T1D 160 PV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1D 160 PV often in real-time on the comparison pages.
What if I can't find stock of T1D 160 PV?
You can fill out our help required form which you can use to request a quote for T1D 160 PV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.