Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Pouch |
---|---|
Case Colour | Black |
For Use With | FLIR E4 E5 E6 E8 Compact Thermal Imaging Infrared Cameras |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Pouch |
FLIR Ex-series Carry Pouch | RS |
POUCH, THERMAL IMAGING | element14 |
FLIR T198529 Tasche for Ex Series | Welectron |
Where can I find additional details, specifications and documents for a T198529?
Additional datasheets, footprints and schematics for T198529 are listed on our Part Details page. You can also find images and similar parts to T198529 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T198529 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T198529 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T198529 fall under?
The T198529 is listed under Test Equipment > Test Equipment Accessories > Test Equipment Carrying Cases & Holsters.
Can I view similar or alternative parts?
You can view similar parts to T198529 when available in the Test Equipment Carrying Cases & Holsters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T198529 you can contact the distributor directly for product support, shipping queries etc.
Is the T198529 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T198529 have stock available?
Authorised distributors including RS, element14, Welectron and Farnell have stock available or on a lead time for T198529.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T198529 often in real-time on the comparison pages.
What if I can't find stock of T198529?
You can fill out our help required form which you can use to request a quote for T198529 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.