Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technology | Lithium Ion |
---|---|
For Use With | Flir E/Exx Series Infrared Cameras |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Li-ion Battery |
Weight | 110g |
FLIR Exx Series Battery | RS |
Battery Pack, Li-Ion, 3.7V, Ir Camera | Newark Electronics |
Where can I find additional details, specifications and documents for a T198487?
Additional datasheets, footprints and schematics for T198487 are listed on our Part Details page. You can also find images and similar parts to T198487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T198487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T198487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T198487 fall under?
The T198487 is listed under Test Equipment > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to T198487 when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T198487 you can contact the distributor directly for product support, shipping queries etc.
Is the T198487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T198487 have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for T198487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T198487 often in real-time on the comparison pages.
What if I can't find stock of T198487?
You can fill out our help required form which you can use to request a quote for T198487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.