Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Aluminum Alloy |
Entry Style | Top & Side |
Number of Positions | 3 |
Centerline (Pitch) | 1.73in, 44mm |
Locking Device Location | Hood |
Locking Device Type | Screw Locking |
Connector Mounting Type | Bulkhead |
Screw & Hole Thread Size | 3XM32 |
Connector System | Cable-to-Cable |
Accessory Type | Hood |
Sealable | Yes |
Product Type | Hood |
Zugentlastung | Without |
Operating Temperature Range | -40 – 125°C, -40 – 275°F |
Hood Connector, Top Entry, Triple, Black, IP68, Screw Locks on Hood, HBPR Series | TE Connectivity T1920240332-409 | RS Americas |
H24BPR-TGH-XL-3M32-EMC-C Hood & Base Connector Product Type: Hood Cable Entry Location: Top & Side Hood & Base Locking Device Type: Screwlock Sealable: Yes Hood Top & Side Screwlock | Rectangular Connector Hoods & Base | Part Number: T1920240332-409 | Internal Number: T1920240332-409 | TE Connectivity | TE Store |
Hood for Heavy Duty Connectors Top Entry 3M32 Aluminum Alloy Black | Avnet America |
Where can I find additional details, specifications and documents for a T1920240332-409?
Additional datasheets, footprints and schematics for T1920240332-409 are listed on our Part Details page. You can also find images and similar parts to T1920240332-409 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1920240332-409 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1920240332-409 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1920240332-409 fall under?
The T1920240332-409 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1920240332-409 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1920240332-409 you can contact the distributor directly for product support, shipping queries etc.
Is the T1920240332-409 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1920240332-409 have stock available?
Authorised distributors including RS Americas, TE Store and Avnet America have stock available or on a lead time for T1920240332-409.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1920240332-409 often in real-time on the comparison pages.
What if I can't find stock of T1920240332-409?
You can fill out our help required form which you can use to request a quote for T1920240332-409 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.