Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.64
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$40.02
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$33.20
|
18
in stock
|
Buy Now | |
element14
from US$30.65
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$30.69
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.69
|
4
in stock
|
Buy Now | |
Avnet America
from US$23.54
|
-
|
Buy Now | |
RS Americas
from US$33.11
|
-
|
Buy Now | |
TE Store
from US$65.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Entry Style | Top & Side |
---|---|
Locking Device Type | Screwlock |
Locking Device Location | Housing |
Screw & Hole Thread Size | 3PG21 |
Product Size | 8 |
Sealable | Yes |
Accessory Type | Hood |
Hood, Top/Side Entry, Pg21, H24B, Screw | Newark Electronics |
HD Power Conn H24BPR-TGH-3PG21 | Rapid Electronics |
HOOD, TOP/SIDE ENTRY, PG21, H24B, SCREW | element14 |
H24BPR-TGH-3PG21 HVY DTY PWR CONN | Heilind Electronics |
H24BPR-TGH-3PG21 | TE Connectivity T1920240321-000 | RS Americas |
Special Order: H24BPR-TGH-3PG21 Hood & Base Connector Product Type: Hood Cable Entry Location: Top & Side Hood & Base Locking Device Type: Screwlock Sealable: Yes Hood Top & Side Screwlock | Rectangular Connector Hoods & Base | Part Number: T1920240321-000 | Internal Number: T1920240321-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T1920240321-000?
Additional datasheets, footprints and schematics for T1920240321-000 are listed on our Part Details page. You can also find images and similar parts to T1920240321-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1920240321-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1920240321-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1920240321-000 fall under?
The T1920240321-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1920240321-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1920240321-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T1920240321-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1920240321-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for T1920240321-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1920240321-000 often in real-time on the comparison pages.
What if I can't find stock of T1920240321-000?
You can fill out our help required form which you can use to request a quote for T1920240321-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.