Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.50
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$29.57
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$29.90
|
37
in stock
|
Buy Now | |
Distrelec
from US$27.29
|
37
in stock
|
Buy Now | |
TE Store
from US$74.38
|
18
in stock
|
Buy Now | |
element14
from US$38.82
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$37.87
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$5.25
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.87
|
4
in stock
|
Buy Now | |
Avnet America
from US$23.68
|
-
|
Buy Now | |
RS Americas
from US$33.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Die Cast Aluminum |
Entry Style | Top & Side |
長さ | 7.598in |
Height | 4.401in, 111.8mm |
Width | 2.283in, 58mm |
Länge | 193mm |
Locking Device Location | Hood |
Screw & Hole Thread Size | M32 |
Locking Device Type | Screwlock |
Verpackungsmethode | Bag |
Packaging Quantity | 1 |
Product Size | 8 |
Accessory Type | Hood |
Corrosion Protected | Yes |
Heavy Duty Power Connectors H24BPR-TGH-M32-EMC-C | Rapid Electronics |
TE Connectivity H24BPR-TGH-M32-EMC-C Heavy Duty Power Co | Distrelec |
HEAVY DUTY HOOD, SCREW, SIZE H24B | Farnell |
H24BPR-TGH-M32-EMC-C Hood & Base Connector Product Type: Hood Cable Entry Location: Top & Side Hood & Base Locking Device Type: Screwlock Hood Top & Side Screwlock | Rectangular Connector Hoods & Base | Part Number: T1920240132-009 | Internal Number: T1920240132-009 | TE Connectivity | TE Store |
HEAVY DUTY CONN, SCREW, SIZE H24B | element14 |
H24BPR-TGH-M32-EMC-C | Heilind Electronics |
Hood, 180 Deg, Screw, Black | Newark Electronics |
Heavy Duty Connector, Hood, Top Entry, Aluminium Alloy Body, Screw, H24B | Avnet America |
H24BPR Hood Diagonal Locking Top Entry M32 | TE Connectivity T1920240132-009 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
For Use With | AMP Size 24B Heavy Duty Connectors |
Locking Type | Screw |
Rectangular Shell Size | 24B |
Where can I find additional details, specifications and documents for a T1920240132-009?
Additional datasheets, footprints and schematics for T1920240132-009 are listed on our Part Details page. You can also find images and similar parts to T1920240132-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1920240132-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1920240132-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1920240132-009 fall under?
The T1920240132-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1920240132-009 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1920240132-009 you can contact the distributor directly for product support, shipping queries etc.
Is the T1920240132-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1920240132-009 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for T1920240132-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1920240132-009 often in real-time on the comparison pages.
What if I can't find stock of T1920240132-009?
You can fill out our help required form which you can use to request a quote for T1920240132-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.