Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$77.44
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$34.37
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$29.40
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$25.52
|
1
in stock
|
Buy Now | |
element14
from US$67.37
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$32.32
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.32
|
1
in stock
|
Buy Now | |
Avnet America
from US$20.21
|
-
|
Buy Now | |
RS Americas
from US$158.79
|
-
|
Buy Now | |
TE Store
from US$56.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Entry Style | Top & Side |
---|---|
Color | Black |
Locking Device Type | Screwlock |
Accessory Type | Hood |
HD Power Conn H16BPR-TGXH-M63 | Rapid Electronics |
Hood, Top/Side Entry, M63, H16B, Screw | Newark Electronics |
HOOD, TOP/SIDE ENTRY, M63, H16B, SCREW | element14 |
H16BPR-TGXH-M63 HVY DTY PWR CONN | Heilind Electronics |
Hood for Heavy Duty Connectors Top Entry M63 Aluminum Alloy Black | Avnet America |
H16BPR-TGXH-M63 | TE Connectivity T1920160163-001 | RS Americas |
Special Order: H16BPR-TGXH-M63 Hood & Base Connector Product Type: Hood Cable Entry Location: Top & Side Hood & Base Locking Device Type: Screwlock Hood Top & Side Screwlock | Rectangular Connector Hoods & Base | Part Number: T1920160163-001 | Internal Number: T1920160163-001 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T1920160163-001?
Additional datasheets, footprints and schematics for T1920160163-001 are listed on our Part Details page. You can also find images and similar parts to T1920160163-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1920160163-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1920160163-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1920160163-001 fall under?
The T1920160163-001 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1920160163-001 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1920160163-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T1920160163-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1920160163-001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for T1920160163-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1920160163-001 often in real-time on the comparison pages.
What if I can't find stock of T1920160163-001?
You can fill out our help required form which you can use to request a quote for T1920160163-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.