Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.43
|
No stock
|
Buy Now | |
Heilind Electronics
from US$37.87
|
15
in stock
|
Buy Now | |
TE Store
from US$74.38
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.87
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$36.36
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$40.27
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$43.70
|
3
in stock
|
Buy Now | |
Distrelec
from US$43.17
|
3
in stock
|
Buy Now | |
Avnet America
from US$23.68
|
-
|
Buy Now | |
RS Americas
from US$29.99
|
-
|
Buy Now | |
element14
from US$28.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Entry Style | Side |
---|---|
Material | Die Cast Aluminum |
Color | Black |
Width | 53.2mm, 2.094in |
長さ | 6.142in |
Height | 3.543in, 90mm |
Länge | 156mm |
Locking Device Type | Screwlock |
Screw & Hole Thread Size | M32 |
Locking Device Location | Hood |
Packaging Quantity | 1 |
Verpackungsmethode | Bag |
Accessory Type | Hood |
Product Size | 8 |
Corrosion Protected | Yes |
H24BPR-TSHC-M32-EMC-C | Heilind Electronics |
H24BPR-TSHC-M32-EMC-C Hood & Base Connector Product Type: Hood Cable Entry Location: Side Hood & Base Locking Device Type: Screwlock Hood Side Screwlock | Rectangular Connector Hoods & Base | Part Number: T1912240132-009 | Internal Number: T1912240132-009 | TE Connectivity | TE Store |
Heavy Duty Power Connectors H24Bpr-Tshc-M32- Rohs Compliant: Yes |Te Connectivity T1912240132-009 | Newark Electronics |
Heavy Duty Power Connectors H24BPR-TSHC-M32- | Rapid Electronics |
TE Connectivity H24BPR-TSHC-M32-EMC-C Heavy Duty Power C | Distrelec |
Heavy Duty Connector, Hood, Side Entry, Aluminium Alloy Body, Screw | Avnet America |
H24BPR Hood, Center Locking, Side Entry M32 | TE Connectivity T1912240132-009 | RS Americas |
HEAVY DUTY CONN, SCREW, SIZE H24B | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Alloy Body |
For Use With | AMP Size 24B Heavy Duty Connectors |
Locking Type | Screw |
Rectangular Shell Size | 24B |
Where can I find additional details, specifications and documents for a T1912240132-009?
Additional datasheets, footprints and schematics for T1912240132-009 are listed on our Part Details page. You can also find images and similar parts to T1912240132-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1912240132-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1912240132-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1912240132-009 fall under?
The T1912240132-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1912240132-009 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1912240132-009 you can contact the distributor directly for product support, shipping queries etc.
Is the T1912240132-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1912240132-009 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for T1912240132-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1912240132-009 often in real-time on the comparison pages.
What if I can't find stock of T1912240132-009?
You can fill out our help required form which you can use to request a quote for T1912240132-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.