Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.00
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$19.19
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$18.70
|
48
in stock
|
Buy Now | |
Distrelec
from US$18.76
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
24
in stock
|
Buy Now | |
element14
from US$23.87
|
24
in stock
|
Buy Now | |
TE Store
from US$48.24
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$24.56
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.56
|
6
in stock
|
Buy Now | |
Avnet America
from US$15.36
|
-
|
Buy Now | |
RS Americas
from US$21.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Die Cast Aluminum |
---|---|
Entry Style | Side |
Color | Black |
長さ | 5.748in |
Height | 3.976in, 101mm |
Width | 2.283in, 58mm |
Länge | 146mm |
Locking Device Type | Screwlock |
Screw & Hole Thread Size | M25 |
Locking Device Location | Hood |
Packaging Quantity | 1 |
Verpackungsmethode | Bag |
Accessory Type | Hood |
Product Size | 4 |
Corrosion Protected | Yes |
Heavy Duty Power Connectors H10BPR-TSH-M25-EMC-C | Rapid Electronics |
TE Connectivity H10BPR-TSH-M25-EMC-C Heavy Duty Power Co | Distrelec |
HEAVY DUTY HOOD, SCREW, SIZE 10B | Farnell |
Hood, 90 Deg, Screw, Black | Newark Electronics |
HOOD, 90 DEG, SCREW, BLACK | element14 |
H10BPR-TSH-M25-EMC-C Hood & Base Connector Product Type: Hood Cable Entry Location: Side Hood & Base Locking Device Type: Screwlock Hood Side Screwlock | Rectangular Connector Hoods & Base | Part Number: T1910100125-009 | Internal Number: T1910100125-009 | TE Connectivity | TE Store |
H10BPR-TSH-M25-EMC-C | Heilind Electronics |
H10BPR Hood, Diagonal Locking, Side Entry M25 | TE Connectivity T1910100125-009 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Alloy Body |
For Use With | AMP Size 10B Heavy Duty Connectors |
Locking Type | Screw |
Rectangular Shell Size | 10B |
Where can I find additional details, specifications and documents for a T1910100125-009?
Additional datasheets, footprints and schematics for T1910100125-009 are listed on our Part Details page. You can also find images and similar parts to T1910100125-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1910100125-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1910100125-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1910100125-009 fall under?
The T1910100125-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1910100125-009 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1910100125-009 you can contact the distributor directly for product support, shipping queries etc.
Is the T1910100125-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1910100125-009 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for T1910100125-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1910100125-009 often in real-time on the comparison pages.
What if I can't find stock of T1910100125-009?
You can fill out our help required form which you can use to request a quote for T1910100125-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.