Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.37
Entry Style | Top & Side |
---|---|
Material | Die Cast Aluminum |
Länge | 130mm |
Width | 53.2mm, 2.095in |
長さ | 5.118in |
Height | 80mm, 3.15in |
Locking Device Location | Hood |
Screw & Hole Thread Size | M20/M40 |
Locking Device Type | Screwlock |
Verpackungsmethode | Bag |
Packaging Quantity | 1 |
Accessory Type | Hood |
Product Size | 6 |
Corrosion Protected | Yes |
HD Power Conn H16BPR-TG/SHC-M20 M40-EMC-C | Rapid Electronics |
Hood for Heavy Duty Connectors Top Entry M20 Aluminum Alloy Silver White | Avnet America |
Heavy Duty Power Connector, H16BPR-TG/SHC-M20/M40-EMC-C | TE Connectivity T1902164020-009 | RS Americas |
Special Order: H16BPR-TG/SHC-M20/M40-EMC-C Hood & Base Connector Product Type: Hood Cable Entry Location: Top & Side Hood & Base Locking Device Type: Screwlock Hood Top & Side Screwlock | Rectangular Connector Hoods & Base | Part Number: T1902164020-009 | Internal Number: T1902164020-009 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T1902164020-009?
Additional datasheets, footprints and schematics for T1902164020-009 are listed on our Part Details page. You can also find images and similar parts to T1902164020-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1902164020-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1902164020-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1902164020-009 fall under?
The T1902164020-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1902164020-009 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1902164020-009 you can contact the distributor directly for product support, shipping queries etc.
Is the T1902164020-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1902164020-009 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for T1902164020-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1902164020-009 often in real-time on the comparison pages.
What if I can't find stock of T1902164020-009?
You can fill out our help required form which you can use to request a quote for T1902164020-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.