Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Min | 300mm |
---|---|
Sensing Range Max | 600mm |
Beam Angle | 15° |
Switching Frequency | 230kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Sensor, Photoelectric, Receiver, 300mm-600mm Range, 12-30VDC, NPN, QD Connector | Banner Engineering T18VN6URQ | RS Americas |
Ultrasonic Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a T18VN6URQ?
Additional datasheets, footprints and schematics for T18VN6URQ are listed on our Part Details page. You can also find images and similar parts to T18VN6URQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T18VN6URQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T18VN6URQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T18VN6URQ fall under?
The T18VN6URQ is listed under Sensors & Transducers > Sensors > Ultrasonic Sensors > Miscellaneous Ultrasonic Sensors.
Can I view similar or alternative parts?
You can view similar parts to T18VN6URQ when available in the Miscellaneous Ultrasonic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T18VN6URQ you can contact the distributor directly for product support, shipping queries etc.
Is the T18VN6URQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T18VN6URQ have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for T18VN6URQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T18VN6URQ often in real-time on the comparison pages.
What if I can't find stock of T18VN6URQ?
You can fill out our help required form which you can use to request a quote for T18VN6URQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.