Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | 15° |
Switching Frequency | 230kHz |
External Diameter | - |
Sensitivity (dB) | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Ultrasonic Proximity Sensor,18 mm, Rectangular, Through Beam Emitter,0.6m, LED, M12 | Banner Engineering T186UEQ | RS Americas |
Ultrasonic Sensor Emitter | Newark Electronics |
Emitter, 10-30V DC, 24 in. Sensing, M12x1 4-pin Euro, 1.18x1.77x2.03 in., PBT Polyester | Carlton-Bates |
Where can I find additional details, specifications and documents for a T186UEQ?
Additional datasheets, footprints and schematics for T186UEQ are listed on our Part Details page. You can also find images and similar parts to T186UEQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T186UEQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T186UEQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T186UEQ fall under?
The T186UEQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to T186UEQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T186UEQ you can contact the distributor directly for product support, shipping queries etc.
Is the T186UEQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T186UEQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for T186UEQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T186UEQ often in real-time on the comparison pages.
What if I can't find stock of T186UEQ?
You can fill out our help required form which you can use to request a quote for T186UEQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.