Status: | Unknown |
---|---|
Series: | T-16 Series |
RoHS: | Compliant |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | T-16 Series |
Potentiometer Mounting | Bushing |
Shaft Diameter | 4mm |
No. of Gangs | 1 |
RoHS Compliant | Yes |
Pot, 10K, 0.2W, Linear | Newark Electronics |
Piher-Amphenol Rotary Potentiometer 10kOhm 200mW ± | Distrelec |
Where can I find additional details, specifications and documents for a T16SH-M04N-103A2020-TA?
Additional datasheets, footprints and schematics for T16SH-M04N-103A2020-TA are listed on our Part Details page. You can also find images and similar parts to T16SH-M04N-103A2020-TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T16SH-M04N-103A2020-TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T16SH-M04N-103A2020-TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T16SH-M04N-103A2020-TA fall under?
The T16SH-M04N-103A2020-TA is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to T16SH-M04N-103A2020-TA when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T16SH-M04N-103A2020-TA you can contact the distributor directly for product support, shipping queries etc.
Is the T16SH-M04N-103A2020-TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T16SH-M04N-103A2020-TA have stock available?
Authorised distributors including Newark Electronics, Farnell, Distrelec and RS Americas have stock available or on a lead time for T16SH-M04N-103A2020-TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T16SH-M04N-103A2020-TA often in real-time on the comparison pages.
What if I can't find stock of T16SH-M04N-103A2020-TA?
You can fill out our help required form which you can use to request a quote for T16SH-M04N-103A2020-TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.