Status: | Active |
---|---|
Series: | T1650H |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
825
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
2,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
97
in stock
|
Buy Now | |
Avnet Silica
-
|
3,900
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Medium current Triac |
150 °C max. Tj turn-off commutation |
Low thermal resistance with clip bonding |
Very high 3 quadrant commutation capabilities |
Packages are RoHS (2002/95/EC) compliant |
UL certified (ref. file E81734) |
Product Specifications |
---|
DS5310 16 A - 600 V H-series Snubberless Triac |
Flyers |
---|
8H TRIACS 800 V, 150 °C 8H Triacs for Industrial and Building Automation |
H Series TRIACs : high application robustness 150°C TRIACs |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T1650H Series 600 Vdrm 16 A Snubberless Triac AC Switch Surface Mount - D2PAK | Future Electronics |
Snubberless TRIAC 600V 16A 150C D2PAK | RS |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 168A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
TRIAC HIGH TEMP 16A | Farnell |
Where can I find additional details, specifications and documents for a T1650H-6G?
Additional datasheets, footprints and schematics for T1650H-6G are listed on our Part Details page. You can also find images and similar parts to T1650H-6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1650H-6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1650H-6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1650H-6G fall under?
The T1650H-6G is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V 6H Triacs.
Can I view similar or alternative parts?
You can view similar parts to T1650H-6G when available in the 600V 6H Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1650H-6G you can contact the distributor directly for product support, shipping queries etc.
Is the T1650H-6G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1650H-6G have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet Silica and Avnet America have stock available or on a lead time for T1650H-6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1650H-6G often in real-time on the comparison pages.
What if I can't find stock of T1650H-6G?
You can fill out our help required form which you can use to request a quote for T1650H-6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.