Status: | Unknown |
---|---|
Series: | Fluke T150 Series |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC/DC Voltage Continuity Frequency Resistance Temperature |
---|---|
No. of Digits | - |
DMM Response Type | - |
Display Count | - |
Range Selection | Manual |
Voltage Measure DC Max | 690V |
Voltage Measure AC Max | 690V |
Current Measure DC Max | - |
Current Measure AC Max | - |
Resistance Measure Max | 1.999kohm |
Manufacturer Warranty | 2 Years |
Product Range | Fluke T150 Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a T150/VDE LASER?
Additional datasheets, footprints and schematics for T150/VDE LASER are listed on our Part Details page. You can also find images and similar parts to T150/VDE LASER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T150/VDE LASER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T150/VDE LASER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T150/VDE LASER fall under?
The T150/VDE LASER is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to T150/VDE LASER when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T150/VDE LASER you can contact the distributor directly for product support, shipping queries etc.
Is the T150/VDE LASER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T150/VDE LASER have stock available?
There is no stock from authorised distributors for T150/VDE LASER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T150/VDE LASER often in real-time on the comparison pages.
What if I can't find stock of T150/VDE LASER?
You can fill out our help required form which you can use to request a quote for T150/VDE LASER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.