Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.24
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$6.98
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$6.15
|
106
in stock
|
Buy Now | |
Distrelec
from US$10.34
|
106
in stock
|
Buy Now | |
TE Store
from US$16.10
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$9.15
|
26
in stock
|
Buy Now | |
element14
from US$6.51
|
26
in stock
|
Buy Now | |
Avnet America
from US$5.60
|
-
|
Buy Now | |
RS Americas
from US$10.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Entry Style | Top & Side |
---|---|
Material | Die Cast Aluminum |
Color | Gray |
Locking Device Location | Housing |
Screw & Hole Thread Size | M16 |
Packaging Quantity | 1 |
Verpackungsmethode | Bag |
Accessory Type | Hood |
Product Size | 2 |
Product Type | Accessory |
Corrosion Protected | Yes |
Heavy Duty Power Connectors H10A-TG-M16 | Rapid Electronics |
TE Connectivity H10A-TG-M16 Heavy Duty Power Connectors | Distrelec |
HEAVY DUTY HOOD, 1 LEVER, SIZE H10A | Farnell |
H10A-TG-M16 Hood & Base Connector Product Type: Hood Cable Entry Location: Top & Side Hood Top & Side | Rectangular Connector Hoods & Base | Part Number: T1329100116-100 | Internal Number: T1329100116-100 | TE Connectivity | TE Store |
Heavy Duty Conn, 1 Lever, Size H10A Rohs Compliant: Yes |Te Connectivity T1329100116-100 | Newark Electronics |
HEAVY DUTY CONN, 1 LEVER, SIZE H10A | element14 |
Heavy Duty Power Connector, H10A-TG-M16 | TE Connectivity T1329100116-100 | RS Americas |
Where can I find additional details, specifications and documents for a T1329100116-100?
Additional datasheets, footprints and schematics for T1329100116-100 are listed on our Part Details page. You can also find images and similar parts to T1329100116-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1329100116-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1329100116-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1329100116-100 fall under?
The T1329100116-100 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1329100116-100 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1329100116-100 you can contact the distributor directly for product support, shipping queries etc.
Is the T1329100116-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1329100116-100 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for T1329100116-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1329100116-100 often in real-time on the comparison pages.
What if I can't find stock of T1329100116-100?
You can fill out our help required form which you can use to request a quote for T1329100116-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.