Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Coil Resistance | 68ohm |
Coil Power Continuous | 8.9W |
Holding Force - Metric | 49.764N |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Continuous |
Product Range | - |
Approval Bodies | UL |
Body Diameter | 38.1mm |
Coil Voltage VDC Nom | 24V |
Duty Cycle (%) | 100% |
External Length / Height | 61.72mm |
Holding Force | 179oz |
Holding Force - Imperial | 179ozf |
Lead Length | 165mm |
Load Current | 353mA |
Load Force | 100oz |
Nom Operating Voltage | 24VDC |
Power Consumption | 8.9W |
Stroke Length Max | 25.4mm |
Coil Voltage:24VDC | element14 |
SOLENOID, PULL OPERATION, 24VDC | Farnell |
Solenoid, Cylindrical, Pull, Continuous | Newark Electronics |
Where can I find additional details, specifications and documents for a T12X19-C-24D?
Additional datasheets, footprints and schematics for T12X19-C-24D are listed on our Part Details page. You can also find images and similar parts to T12X19-C-24D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T12X19-C-24D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T12X19-C-24D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T12X19-C-24D fall under?
The T12X19-C-24D is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to T12X19-C-24D when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T12X19-C-24D you can contact the distributor directly for product support, shipping queries etc.
Is the T12X19-C-24D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T12X19-C-24D have stock available?
Authorised distributors including element14, Farnell, Relay Specialties and Newark Electronics have stock available or on a lead time for T12X19-C-24D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T12X19-C-24D often in real-time on the comparison pages.
What if I can't find stock of T12X19-C-24D?
You can fill out our help required form which you can use to request a quote for T12X19-C-24D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.