Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.71
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$47.44
|
7
in stock
|
Buy Now | |
element14
from US$71.59
|
7
in stock
|
Buy Now | |
RS Americas
from US$57.57
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$44.05
|
-
|
Buy Now | |
Carlton-Bates
from US$56.48
|
-
|
Buy Now | |
TTI Europe
from US$48.92
|
-
|
Buy Now | |
Sager
from US$38.57
|
-
|
Buy Now |
External Diameter - Imperial | 0.125" |
---|---|
External Diameter - Metric | 3.2mm |
Wrap Material | Polyethylene |
Wrap Color | Natural |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Spiral Wrap, Pe, Natural, 0.125In Od, 100Ft | Newark Electronics |
SPIRAL WRAP, PE, NATURAL, 0.125IN OD, 100FT | element14 |
Spiral wrap, .12" (3.2mm) X 100, polyethylene, natural. | Panduit T12F-C | RS Americas |
Spiral Wrap, .12 (3.2mm) x 100' | Heilind Electronics |
Cable Accessories Spiral Wrap Polyethylene Natural | Avnet America |
Spiral Wrap, 0.125 in. OD x 100 ft. L, Polyethylene, Natural, 0.50 in. Max Bundle OD | Carlton-Bates |
SPIRAL WRAP, .12 X 100',NAT,1 | TTI Europe |
Spiral Wraps, Sleeves, Tubing & Conduit SPIRAL WRAP 1/8 100' | Sager |
Where can I find additional details, specifications and documents for a T12F-C?
Additional datasheets, footprints and schematics for T12F-C are listed on our Part Details page. You can also find images and similar parts to T12F-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T12F-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T12F-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T12F-C fall under?
The T12F-C is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to T12F-C when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T12F-C you can contact the distributor directly for product support, shipping queries etc.
Is the T12F-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T12F-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for T12F-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T12F-C often in real-time on the comparison pages.
What if I can't find stock of T12F-C?
You can fill out our help required form which you can use to request a quote for T12F-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.