T1235T-8I Triacs by STMicroelectronics

12 A Snubberless™ Triac

Status: Active
Series: T1235T-8I
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Available in through-hole package, the T1235T-8I Triac can be used for the on/off or phase angle control function in general purpose AC switching where high commutation capability is required. This device can be used without a snubber RC circuit when the limits defined are respected. TO-220AB insulated provides tab insulation, UL1557 certified, rated at 2.5 kV RMS and UL-94,V0 resin compliance. Package environmentally friendly Ecopack ® 2 graded (RoHS and Halogen Free compliance). Snubberless™ is a trademark of STMicroelectronics.

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.59
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
56,300
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High static dV/dt
High dynamic turn-off commutation (dl/dt)c
150 °C maximum Tj
Three quadrants
Built-in ceramic for tab insulation
Compliance to UL1557 standard (ref : E81734)
ECOPACK®2 compliant component
Complies with UL94,V0
Surge capability VDSM, VRSM = 900 V

Resources






Alternative Descriptions

TRIAC 1.6V 800V 0.005mA 3-Pin TO-220AB Tube | EBV Elektronik
T12T Series 800 Vdrm 35 mA 12 A Snubberless Triac - TO-220AB | Future Electronics
TRIAC, 12A, 800V, TO-220AB-3 | Farnell
Thyristor |Stmicroelectronics T1235T-8I | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1235T-8I?

Additional datasheets, footprints and schematics for T1235T-8I are listed on our Part Details page. You can also find images and similar parts to T1235T-8I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1235T-8I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1235T-8I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1235T-8I fall under?

The T1235T-8I is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V/800V T-series.

Can I view similar or alternative parts?

You can view similar parts to T1235T-8I when available in the 600V/800V T-series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1235T-8I you can contact the distributor directly for product support, shipping queries etc.

Is the T1235T-8I RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for T1235T-8I have stock available?

Authorised distributors including EBV Elektronik, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for T1235T-8I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1235T-8I often in real-time on the comparison pages.

What if I can't find stock of T1235T-8I?

You can fill out our help required form which you can use to request a quote for T1235T-8I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay