Status: | Active |
---|---|
Series: | T1235 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
1,920
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
64,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
1,078
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
661
in stock
|
Buy Now | |
element14
from US$0.93
|
661
in stock
|
Buy Now | |
Farnell
from US$0.89
|
661
in stock
|
Buy Now | |
Avnet Silica
-
|
69,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T1235 Series 800 V 12 A Snubberless Triac AC Switch Surface Mount - D2PAK | Future Electronics |
TRIAC 12A 800V D2PAK | RS |
Triac | Transfer Multisort Elektronik |
Triac, 800 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics T1235-800G-TR | Newark Electronics |
TRIAC, 800V, 12A, TO-263-3 | element14 |
Thyristor TRIAC 800V 126A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a T1235-800G-TR?
Additional datasheets, footprints and schematics for T1235-800G-TR are listed on our Part Details page. You can also find images and similar parts to T1235-800G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1235-800G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1235-800G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1235-800G-TR fall under?
The T1235-800G-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T1235-800G-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1235-800G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T1235-800G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1235-800G-TR have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for T1235-800G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1235-800G-TR often in real-time on the comparison pages.
What if I can't find stock of T1235-800G-TR?
You can fill out our help required form which you can use to request a quote for T1235-800G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.