Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.17
|
170
in stock
|
Buy Now | |
Rapid Electronics
from US$4.18
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
200
in stock
|
Buy Now | |
Distrelec
from US$5.43
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$5.61
|
170
in stock
|
Buy Now | |
element14
from US$4.17
|
170
in stock
|
Buy Now | |
TE Store
from US$9.36
|
5
in stock
|
Buy Now | |
Avnet America
from US$3.25
|
-
|
Buy Now | |
RS Americas
from US$8.98
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | Nylon |
Height | 37.4mm, 1.472in |
Width | 2.228in, 56.6mm |
長さ | 1.96in |
Länge | 49.8mm |
Locking Device Type | Locking Lever |
Verpackungsmethode | Box |
Packaging Quantity | 20 |
Accessory Type | Housing |
Heavy Duty Power Connectors HB Double Plstc Lock | Rapid Electronics |
TE Connectivity HB DOUBLE PLASTIC LOCKING Heavy Duty Pow | Distrelec |
Locking Lever, Heavy Duty Conn, Nylon/Ss | Newark Electronics |
LOCKING LEVER, HEAVY DUTY CONN, NYLON/SS | element14 |
HB DOUBLE PLASTIC LOCKING Hood & Base Connector Product Type: Base Housing Hood & Base Locking Device Type: Locking Lever Base Housing Locking Lever | Rectangular Connector Hoods & Base | Part Number: T0923004002-001 | Internal Number: T0923004002-001 | TE Connectivity | TE Store |
HD Double Plastic Locking for Heavy Duty Connectors Polyamide | Avnet America |
Heavy Duty Power Connector, HB DOUBLE PLASTIC LOCKING | TE Connectivity T0923004002-001 | RS Americas |
Where can I find additional details, specifications and documents for a T0923004002-001?
Additional datasheets, footprints and schematics for T0923004002-001 are listed on our Part Details page. You can also find images and similar parts to T0923004002-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0923004002-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0923004002-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0923004002-001 fall under?
The T0923004002-001 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T0923004002-001 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0923004002-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T0923004002-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0923004002-001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for T0923004002-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0923004002-001 often in real-time on the comparison pages.
What if I can't find stock of T0923004002-001?
You can fill out our help required form which you can use to request a quote for T0923004002-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.