Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Flammability Rating | UL94V-2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a T0717SBAAA (0717-1S-QT-1.0MM)?
Additional datasheets, footprints and schematics for T0717SBAAA (0717-1S-QT-1.0MM) are listed on our Part Details page. You can also find images and similar parts to T0717SBAAA (0717-1S-QT-1.0MM) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0717SBAAA (0717-1S-QT-1.0MM) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0717SBAAA (0717-1S-QT-1.0MM) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0717SBAAA (0717-1S-QT-1.0MM) fall under?
The T0717SBAAA (0717-1S-QT-1.0MM) is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to T0717SBAAA (0717-1S-QT-1.0MM) when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0717SBAAA (0717-1S-QT-1.0MM) you can contact the distributor directly for product support, shipping queries etc.
Is the T0717SBAAA (0717-1S-QT-1.0MM) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0717SBAAA (0717-1S-QT-1.0MM) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for T0717SBAAA (0717-1S-QT-1.0MM).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0717SBAAA (0717-1S-QT-1.0MM) often in real-time on the comparison pages.
What if I can't find stock of T0717SBAAA (0717-1S-QT-1.0MM)?
You can fill out our help required form which you can use to request a quote for T0717SBAAA (0717-1S-QT-1.0MM) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.