Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | - |
Legend Colour | - |
Marker Colour | Orange |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Label |
Colour | Orange |
External Length / Height | 7.6m |
External Width | 9.65mm |
Height | 7.6m |
Cable Accessories Continuous Tape Polyolefin Orange Roll | Avnet America |
Black on orange, vinyl tape. Width: 0.50". | Panduit T050X000VUC-BK | RS Americas |
Marker Tape Orange Vinyl | Carlton-Bates |
Wire Labels & Markers P1 Cassette Cont Tape Vinyl .50 | Sager |
LABEL, VINYL, ORG, 12.7MM, 7.6M | Farnell |
Wire Marker, Vinyl, 12.7Mm, Orange, 7.6M | Newark Electronics |
Where can I find additional details, specifications and documents for a T050X000VUC-BK?
Additional datasheets, footprints and schematics for T050X000VUC-BK are listed on our Part Details page. You can also find images and similar parts to T050X000VUC-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T050X000VUC-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T050X000VUC-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T050X000VUC-BK fall under?
The T050X000VUC-BK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to T050X000VUC-BK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T050X000VUC-BK you can contact the distributor directly for product support, shipping queries etc.
Is the T050X000VUC-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T050X000VUC-BK have stock available?
Authorised distributors including Avnet America, RS Americas, Carlton-Bates, Sager and Farnell have stock available or on a lead time for T050X000VUC-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T050X000VUC-BK often in real-time on the comparison pages.
What if I can't find stock of T050X000VUC-BK?
You can fill out our help required form which you can use to request a quote for T050X000VUC-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.