Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 35mm |
Bezel Diameter | 16mm |
Colour | Black |
Current Rating | 6.3A |
External Length / Height | 37mm |
Fuse Size Metric | 5mm x 20mm |
Material | Nylon 6.6 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 12.8mm |
Panel Thickness | 2mm |
Termination Method | Solder / Push-On |
Where can I find additional details, specifications and documents for a T0340RAAAB?
Additional datasheets, footprints and schematics for T0340RAAAB are listed on our Part Details page. You can also find images and similar parts to T0340RAAAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0340RAAAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0340RAAAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0340RAAAB fall under?
The T0340RAAAB is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to T0340RAAAB when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0340RAAAB you can contact the distributor directly for product support, shipping queries etc.
Is the T0340RAAAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0340RAAAB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for T0340RAAAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0340RAAAB often in real-time on the comparison pages.
What if I can't find stock of T0340RAAAB?
You can fill out our help required form which you can use to request a quote for T0340RAAAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.