Status: | Unknown |
---|---|
Series: | P1 Series |
RoHS: | Compliant |
Marker Type | Thermal Transfer |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 6.1mm x 7.6m |
Marker Material | Vinyl |
Legend Colour | Black |
Marker Colour | White |
Product Range | P1 Series |
RoHS Compliant | Yes |
Wire Marker, Vinyl, 6.1Mm X 7.6M, Wht | Newark Electronics |
P1 CASSETTE, CONTINUOUS TAPE, VINYL, .24 | Avnet America |
Black on white, vinyl tape. Width: 0.24". | Panduit T024X000VPC-BK | RS Americas |
Continuous Tape Cassette, Polyester, Black on White, 0.5 in. W x 25 ft L | Carlton-Bates |
Labels and Industrial Warning Signs P1 Cass Cont Tape .24x.25'L Blk/Wht | Sager |
P1 VYL CONT TAPE CASS,.24"X25',BL/WH | Farnell |
Where can I find additional details, specifications and documents for a T024X000VPC-BK?
Additional datasheets, footprints and schematics for T024X000VPC-BK are listed on our Part Details page. You can also find images and similar parts to T024X000VPC-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T024X000VPC-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T024X000VPC-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T024X000VPC-BK fall under?
The T024X000VPC-BK is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to T024X000VPC-BK when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T024X000VPC-BK you can contact the distributor directly for product support, shipping queries etc.
Is the T024X000VPC-BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T024X000VPC-BK have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for T024X000VPC-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T024X000VPC-BK often in real-time on the comparison pages.
What if I can't find stock of T024X000VPC-BK?
You can fill out our help required form which you can use to request a quote for T024X000VPC-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.