Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Width | 6.1mm |
---|---|
Tape Material | Polyolefin |
For Use With | Panduit TDP43ME Thermal Transfer Desktop Printer |
Colour | White |
External Height | .24" |
Material | Polyolefin |
Print-On Area | 100ft |
RoHS Compliant | Yes |
Thermal Transfer Label Printer Tape | Newark Electronics |
Cable Accessories Thermal Transfer Label Polyolefin White | Avnet America |
Marker Tape White Polyolefin | Carlton-Bates |
Labels and Industrial Warning Signs ThermTrans Cont Tape Polyolefin | Sager |
TAPE, 30.5M L X 6MM W, POLYOLEFIN, WHITE | Farnell |
Where can I find additional details, specifications and documents for a T024X000FJT?
Additional datasheets, footprints and schematics for T024X000FJT are listed on our Part Details page. You can also find images and similar parts to T024X000FJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T024X000FJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T024X000FJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T024X000FJT fall under?
The T024X000FJT is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to T024X000FJT when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T024X000FJT you can contact the distributor directly for product support, shipping queries etc.
Is the T024X000FJT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T024X000FJT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Carlton-Bates, Sager and Farnell have stock available or on a lead time for T024X000FJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T024X000FJT often in real-time on the comparison pages.
What if I can't find stock of T024X000FJT?
You can fill out our help required form which you can use to request a quote for T024X000FJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.