Status: | Unknown |
---|---|
Series: | TRIAD 01 Series |
RoHS: | Unknown |
Prices starting from US$10.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$15.90
|
343
in stock
|
Buy Now | |
Chip One Stop
from US$19.40
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$23.50
|
-
|
Buy Now | |
Avnet America
from US$18.93
|
-
|
Buy Now | |
element14
from US$10.80
|
-
|
Buy Now | |
TTI Europe
from US$17.10
|
-
|
Buy Now |
Product Range | TRIAD 01 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 5mm |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 2mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP65 |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Thickness | 4mm |
Test Voltage | 500V |
Voltage Rating VAC | 60V |
Wire Area Size Max | 0.25mm² |
Working Voltage | 60V |
T01-0570-S03-FEMALE REC PANEL-PCB STRT | Rapid Electronics |
T01-0570-S03-Female Rec Panel-Pcb Strt |Buchanan Te Connectivity T01-0570-S03 | Newark Electronics |
Conn Shielded Circular Subminiature SKT 3 POS Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
SOCKET, PCB, 3WAY | element14 |
FEMALE REC PANEL-PCB STRT | TTI Europe |
Where can I find additional details, specifications and documents for a T01-0570-S03?
Additional datasheets, footprints and schematics for T01-0570-S03 are listed on our Part Details page. You can also find images and similar parts to T01-0570-S03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T01-0570-S03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T01-0570-S03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T01-0570-S03 fall under?
The T01-0570-S03 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to T01-0570-S03 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T01-0570-S03 you can contact the distributor directly for product support, shipping queries etc.
Is the T01-0570-S03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T01-0570-S03 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for T01-0570-S03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T01-0570-S03 often in real-time on the comparison pages.
What if I can't find stock of T01-0570-S03?
You can fill out our help required form which you can use to request a quote for T01-0570-S03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.