Status: | Unknown |
---|---|
Series: | TRIAD 01 Series |
RoHS: | Unknown |
Prices starting from US$21.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.47
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$26.42
|
85
in stock
|
Buy Now | |
element14
from US$34.74
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$25.28
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$50.50
|
4
in stock
|
Buy Now | |
Avnet America
from US$32.17
|
-
|
Buy Now | |
TTI Europe
from US$21.06
|
-
|
Buy Now |
Product Range | TRIAD 01 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5mm |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 2mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP65 |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Thickness | 4mm |
Test Voltage | 500V |
Voltage Rating VAC | 60V |
Wire Area Size Max | 0.25mm² |
Working Voltage | 60V |
Circular Connector, Triad 01 Series, Receptacle, 5, Socket, Solder, Panel Mount Rohs Compliant: Yes |Te Connectivity T01-0560-S05 | Newark Electronics |
SOCKET, PCB, R/A, 5WAY | element14 |
Standard Circular Connector SOCKET HDR 5P 3A PCB | Rapid Electronics |
Conn Shielded Circular Subminiature SKT 5 POS Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
FEMALE REC PANEL-PCB MNT RA | TTI Europe |
Where can I find additional details, specifications and documents for a T01-0560-S05?
Additional datasheets, footprints and schematics for T01-0560-S05 are listed on our Part Details page. You can also find images and similar parts to T01-0560-S05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T01-0560-S05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T01-0560-S05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T01-0560-S05 fall under?
The T01-0560-S05 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to T01-0560-S05 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T01-0560-S05 you can contact the distributor directly for product support, shipping queries etc.
Is the T01-0560-S05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T01-0560-S05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for T01-0560-S05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T01-0560-S05 often in real-time on the comparison pages.
What if I can't find stock of T01-0560-S05?
You can fill out our help required form which you can use to request a quote for T01-0560-S05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.