Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 16mA |
Forward Voltage | 12V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 5mm |
Lead Length | 450mm |
Length Behind Bezel | 12mm |
Luminous Intensity Typ | 70mcd |
Material | Black Plastic Bezel |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +50°C |
Panel Thickness Max | 3mm |
Peak Wavelength | 625nm |
Supply Voltage V DC | 12V |
Voltage Rating V DC | 12V |
Voltage Vf Typ | 12VDC |
Wavelength Typ | 625nm |
Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 12 Vdc, Not Rated Rohs Compliant: Yes |Cml Innovative Technologies T010205 | Newark Electronics |
LED INDICATOR, PANEL MNT, 8MM, RED | element14 |
Where can I find additional details, specifications and documents for a T010205?
Additional datasheets, footprints and schematics for T010205 are listed on our Part Details page. You can also find images and similar parts to T010205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T010205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T010205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T010205 fall under?
The T010205 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to T010205 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T010205 you can contact the distributor directly for product support, shipping queries etc.
Is the T010205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T010205 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T010205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T010205 often in real-time on the comparison pages.
What if I can't find stock of T010205?
You can fill out our help required form which you can use to request a quote for T010205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.