Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | - |
Mounting Hole Dia | 8mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, Not Rated Rohs Compliant: Yes |Cml Innovative Technologies T010029 | Newark Electronics |
LED INDICATOR, PANEL MNT, 8MM, YELLOW | element14 |
Where can I find additional details, specifications and documents for a T010029?
Additional datasheets, footprints and schematics for T010029 are listed on our Part Details page. You can also find images and similar parts to T010029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T010029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T010029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T010029 fall under?
The T010029 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to T010029 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T010029 you can contact the distributor directly for product support, shipping queries etc.
Is the T010029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T010029 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T010029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T010029 often in real-time on the comparison pages.
What if I can't find stock of T010029?
You can fill out our help required form which you can use to request a quote for T010029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.