Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
No stock
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | - |
Mounting Hole Dia | 8mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a T010019?
Additional datasheets, footprints and schematics for T010019 are listed on our Part Details page. You can also find images and similar parts to T010019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T010019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T010019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T010019 fall under?
The T010019 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to T010019 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T010019 you can contact the distributor directly for product support, shipping queries etc.
Is the T010019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T010019 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T010019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T010019 often in real-time on the comparison pages.
What if I can't find stock of T010019?
You can fill out our help required form which you can use to request a quote for T010019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.