Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.67
Blade Length | 152.4mm |
---|---|
File Cut | Second |
File Shape | Flat, Flat |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CK Tools T0080 6 Engineers File Hand 6" 2nd Cut | Rapid Electronics |
Flat File, Second Cut, 152.4Mm | Newark Electronics |
FLAT FILE, SECOND CUT, 152.4MM | element14 |
C.K Tools Engineers File, Flat, Second Cut, 245mm | Distrelec |
Where can I find additional details, specifications and documents for a T0080 6?
Additional datasheets, footprints and schematics for T0080 6 are listed on our Part Details page. You can also find images and similar parts to T0080 6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0080 6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0080 6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0080 6 fall under?
The T0080 6 is listed under Tools & Maintenance > Hand Tools > Files & Abrasives.
Can I view similar or alternative parts?
You can view similar parts to T0080 6 when available in the Files & Abrasives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0080 6 you can contact the distributor directly for product support, shipping queries etc.
Is the T0080 6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0080 6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for T0080 6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0080 6 often in real-time on the comparison pages.
What if I can't find stock of T0080 6?
You can fill out our help required form which you can use to request a quote for T0080 6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.