Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 203.2mm |
---|---|
File Cut | Second |
File Shape | Chainsaw, Chain Saw |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CK Tools T0079 3 Chain Saw File 8 x 7/32" | Rapid Electronics |
C.K Tools Chainsaw File, 5.5mm, Second Cut, 295mm | Distrelec |
CHAIN SAW FILE, SECOND CUT, 203.2MM | Farnell |
Where can I find additional details, specifications and documents for a T0079 3?
Additional datasheets, footprints and schematics for T0079 3 are listed on our Part Details page. You can also find images and similar parts to T0079 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0079 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0079 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0079 3 fall under?
The T0079 3 is listed under Tools & Maintenance > Hand Tools > Files & Abrasives.
Can I view similar or alternative parts?
You can view similar parts to T0079 3 when available in the Files & Abrasives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0079 3 you can contact the distributor directly for product support, shipping queries etc.
Is the T0079 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0079 3 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for T0079 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0079 3 often in real-time on the comparison pages.
What if I can't find stock of T0079 3?
You can fill out our help required form which you can use to request a quote for T0079 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.