Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 254mm |
---|---|
File Cut | Single |
File Shape | Flat, Flat |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CK Tools T0075 10 Mill Saw File 10" | Rapid Electronics |
C.K Tools Mill File, Flat, 365mm | Distrelec |
MILL SAW FILE, FLAT, SINGLE CUT, 254MM | Farnell |
Where can I find additional details, specifications and documents for a T0075 10?
Additional datasheets, footprints and schematics for T0075 10 are listed on our Part Details page. You can also find images and similar parts to T0075 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0075 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0075 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0075 10 fall under?
The T0075 10 is listed under Tools & Maintenance > Hand Tools > Files & Abrasives.
Can I view similar or alternative parts?
You can view similar parts to T0075 10 when available in the Files & Abrasives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0075 10 you can contact the distributor directly for product support, shipping queries etc.
Is the T0075 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0075 10 have stock available?
Authorised distributors including Rapid Electronics, RS, Distrelec and Farnell have stock available or on a lead time for T0075 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0075 10 often in real-time on the comparison pages.
What if I can't find stock of T0075 10?
You can fill out our help required form which you can use to request a quote for T0075 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.